EN
  • EN
  • DE

B190Q-13-F

Part No B190Q-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 90V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 90 V 1A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name B190
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number B190Q-13-FDITR, B190Q-13-FDICT, -B190Q-13-FDICT, -B190Q-13-FDIDKR, B190Q-13-FDI, B190Q-13-FDIDKR, -B190Q-13-FDITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862944-B190Q-13-F
Ultra Librarian 3D Model Ultra Librarian B190Q-13-F CAD Model

Description

Introducing the B190Q-13-F from Diodes Incorporated

Diodes Incorporated presents the B190Q-13-F, a state-of-the-art Schottky barrier rectifier designed to offer superior performance in a wide range of applications. This device is crafted with the utmost precision to ensure high efficiency, low power loss, and reliable operation under various conditions.

Key Features

  • Low Forward Voltage Drop: The B190Q-13-F boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation. This makes it an excellent choice for applications where energy conservation is crucial.
  • High Current Capability: With its robust design, the B190Q-13-F is capable of handling high current loads, which is essential for power regulation in demanding circuits.
  • High Surge Current Capability: This component can withstand high surge currents, offering excellent reliability and protection against unexpected voltage spikes.
  • Guard Ring Die Construction: The guard ring die construction provides enhanced ruggedness and long-term reliability, making it a durable choice for various electronic designs.

Applications

The B190Q-13-F is suitable for an array of applications, including:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Freewheeling diodes
  • Polarity protection devices

Package and Environmental Compliance

The B190Q-13-F comes in a surface-mount SMB package, which not only saves valuable board space but also allows for efficient heat dissipation. This package is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility by avoiding the use of hazardous substances in its products.

Quality and Reliability

Diodes Incorporated is known for its dedication to quality, and the B190Q-13-F is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust the B190Q-13-F to deliver consistent operation and longevity, making it a smart investment for any electronic project.

With its advanced features and dependable design, the B190Q-13-F from Diodes Incorporated is the ideal choice for engineers and designers looking for a high-quality Schottky barrier rectifier.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1235 $50.0175
990+ $0.1013 $100.2870
1,530+ $0.0981 $150.0930
2,110+ $0.0950 $200.4500
2,725+ $0.0918 $250.1550
3,650+ $0.0823 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess