EN
  • EN
  • DE

2SA1778-3-TB-E

Part No 2SA1778-3-TB-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RF Transistors (BJT)
Description PNP EPITAXIAL PLANAR SILICON  /  RF Transistor PNP 15V 50mA 1.2GHz 250mW Surface Mount 3-CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Sanyo
Package Bulk
Transistor Type PNP
Voltage - Collector Emitter Breakdown (Max) 15V
Frequency - Transition 1.2GHz
Noise Figure (dB Typ @ f) 2.5dB @ 400MHz
Gain 13dB
Power - Max 250mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 5mA, 10V
Current - Collector (Ic) (Max) 50mA
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-CP
Base Product Number 2SA1778
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-2SA1778-3-TB-E,ONSSNY2SA1778-3-TB-E
Standard Package 3,000
Win Source Part Number 1155491-2SA1778-3-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1778-3-TB-E CAD Model

Description

The 2SA1778-3-TB-E is a high-quality bipolar transistor manufactured by Sanyo.

  • Category: Discrete Semiconductor Products
  • Packaging: Bulk
  • Standard Package: 3,000
  • Power - Max: 250mW
  • Voltage - Collector Emitter Breakdown (Max): 15V
  • Current - Collector (Ic) (Max): 50mA
  • Gain: 13dB
  • Transistor Type: PNP
  • DC Current Gain (hFE) (Min): 60 @ 5mA, 10V
  • Frequency Transition: 1.2GHz
  • Noise Figure (dB Typ @ f): 2.5dB @ 400MHz
  • Package/Case: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: 3-CP
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8541.21.0075
  • RoHS Compliant: No

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess