The B220LFA-13-F is a high-performance surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This rectifier is engineered to provide efficient low-voltage rectification with minimal power loss, making it an ideal choice for a wide range of electronic applications.
Key Features
- Low Forward Voltage Drop: The B220LFA-13-F boasts a low forward voltage drop, which enhances power efficiency by reducing power loss during operation.
- High Current Capability: With its ability to handle a high forward surge current, this device is well-suited for applications that experience occasional surges, ensuring reliability and longevity.
- Power and Space Efficiency: The compact SMA (DO-214AC) package allows for efficient use of board space without compromising power handling capabilities.
- RoHS Compliant: This product is compliant with RoHS standards, which means it's free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.
Applications
The B220LFA-13-F is versatile and can be used in various applications, including:
- Low voltage, high-frequency inverters
- Free-wheeling and polarity protection devices
- Power supply circuits
- DC-DC converters
Specifications
Parameter
Value
Package
SMA (DO-214AC)
Max Repetitive Reverse Voltage (V<sub>RRM)
20V
Average Rectified Forward Current (I<sub>AV)
2A
Forward Surge Current (I<sub>FSM)
60A
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The B220LFA-13-F is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. With its robust design and reliable performance, this Schottky barrier rectifier is a dependable choice for designers and engineers alike.