EN
  • EN
  • DE

B240-13-G-84

Part No B240-13-G-84
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Part Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 500mV @ 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500nA @ 40V
Capacitance @ Vr, F 200pF @ 40V, 1MHz
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 769475-B240-13-G-84
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B240-13-G-84 CAD Model

Description

The B240-13-G-84 from Diodes Incorporated is a robust and reliable rectifier diode, designed to offer efficient and stable performance in a variety of electronic applications. This component is a vital part of power management solutions, ensuring that current flows in a single direction while converting alternating current (AC) to direct current (DC), which is essential for many electronic devices.

Key Features

  • Schottky Barrier Rectifier: Utilizes Schottky barrier technology for low forward voltage drop, which results in reduced power loss and improved efficiency.
  • High Current Capability: With a forward continuous current rating of 2A, the B240-13-G-84 can handle high current demands, making it suitable for power-intensive applications.
  • Low Power Loss: The device's low forward voltage drop translates to low power loss, which enhances the overall efficiency of the system in which it is used.
  • High Surge Capability: Designed to withstand high surge currents, this diode ensures reliability and stability under sudden voltage spikes, protecting the circuitry it is part of.
  • Surface Mount Package: The B240-13-G-84 comes in a DO-214AC (SMA) package, which is ideal for automated surface-mount assembly processes, saving time and cost in manufacturing.

Applications

The versatility of the B240-13-G-84 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the B240-13-G-84 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance. Whether for commercial, industrial, or even demanding automotive environments, this rectifier diode is built to deliver consistent results.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess