EN
  • EN
  • DE

B340-13-G-88

Part No B340-13-G-88
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 228797-B340-13-G-88
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B340-13-G-88 CAD Model

Description

Product Overview: B340-13-G-88 by Diodes Incorporated

The B340-13-G-88 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide efficient low voltage drop and fast switching capabilities, making it an ideal choice for a range of applications that require high efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The B340-13-G-88 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle a high average rectified current, this component is suitable for high-power applications.
  • Fast Switching Speed: The device's fast switching speed makes it an excellent choice for applications requiring high-frequency operation.
  • Thermal Performance: The B340-13-G-88 is designed to operate within a wide temperature range, ensuring stable performance even under thermal stress.
  • Surface Mount Package: This rectifier comes in a compact SMB package, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.
  • RoHS Compliant: In line with environmental standards, the B340-13-G-88 is RoHS compliant, indicating that it is free from hazardous substances.

Applications

The B340-13-G-88 is versatile and can be utilized in numerous applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Power management systems
  • LED lighting
  • Reverse polarity protection circuits

Product Specifications

The B340-13-G-88 has a maximum repetitive peak reverse voltage of 40V, and its average rectified output current is rated at 3A. The device's operating junction temperature ranges from -55°C to +150°C, which ensures reliable operation across various environmental conditions.

In summary, the B340-13-G-88 Schottky barrier rectifier from Diodes Incorporated is a robust, efficient, and reliable component suitable for a wide array of electronic applications. Its combination of low power loss, high current capacity, and fast switching speed makes it a valuable asset in any circuit requiring a high-performance rectifier solution.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess