EN
  • EN
  • DE

PI3USB10MZEE+DMX

Part No PI3USB10MZEE+DMX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Applications USB
Number of Channels 2
On-State Resistance (Maximum) 6.5Ohm
Single Supply Voltage (V+) 2.7V ~ 5V
-3db Bandwidth 700MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3.5x3)
Manufacturer Pack Quantity 3,500
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805569-PI3USB10MZEE+DMX
Ultra Librarian 3D Model Ultra Librarian PI3USB10MZEE+DMX CAD Model

Description

Introducing the PI3USB10MZEE+DMX from Diodes Incorporated

The PI3USB10MZEE+DMX is a cutting-edge USB 2.0 switch from Diodes Incorporated, designed to provide a seamless and efficient solution for USB signal switching. This high-performance product is engineered to cater to the demands of modern consumer electronics, offering both reliability and versatility.

Key Features

  • High-Speed Data Transfer: The PI3USB10MZEE+DMX supports USB 2.0 data rates of up to 480 Mbps, ensuring fast and efficient data transfer for a wide range of applications.
  • Low On-Resistance: With a low on-resistance (RON) of typically 4.5 ohms, this switch provides a minimal signal attenuation, maintaining signal integrity and reducing power loss.
  • Low Power Consumption: Designed to be energy-efficient, it consumes minimal power, making it ideal for battery-powered devices.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, ensuring performance in various environments.
  • ESD Protection: The device includes integrated ESD protection circuitry, safeguarding against electrostatic discharge events and enhancing the longevity of the product.

Applications

The PI3USB10MZEE+DMX is adept at handling USB signal routing in a multitude of devices, such as:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • USB Hubs, Peripherals, and Accessories
  • Consumer Electronics
  • Portable Media Players

Package and Quality

This product comes in an environmentally friendly, lead-free, and RoHS-compliant package, reflecting Diodes Incorporated's commitment to reducing the environmental impact of their products. The PI3USB10MZEE+DMX is offered in a compact U-QFN3030-12 package, which allows for a small footprint on PCBs and is suitable for space-constrained applications.

Conclusion

With its robust performance, energy efficiency, and versatility, the PI3USB10MZEE+DMX from Diodes Incorporated stands out as a premier solution for USB 2.0 switching needs. Its design and features make it an essential component for developers looking to enhance the connectivity and performance of their electronic devices.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess