EN
  • EN
  • DE

AD80066KRSZRL

Part No AD80066KRSZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 16-Bit CCD/CIS Signal Processor | IC DSP CTLR 16BIT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Signal Processor
Input Type Analog
Output Type Digital
Supply Current 95mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number AD8006
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138094-AD80066KRSZRL
Manufacturer Homepage www.analog.com
Family Name AD80066
Introduction Date September 18, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD80066KRSZRL CAD Model

Description

The AD80066KRSZRL is a high-performance, 16-bit digital-to-analog converter (DAC) module produced by Analog Devices Inc., a leading company in the semiconductor industry. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise analog output from digital signals.

Key Features

  • Resolution: The AD80066KRSZRL offers a 16-bit resolution, providing fine granularity and high precision in the analog output.
  • Sampling Rate: It supports high-speed data conversion, enabling it to meet the needs of high-frequency signal processing applications.
  • Interface: The device features a user-friendly serial interface, simplifying the integration process with microcontrollers and digital signal processors.
  • Power Efficiency: Designed with power efficiency in mind, it operates with low power consumption, reducing the overall power requirements of the system it is integrated into.
  • Package: The AD80066KRSZRL comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

This DAC is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Professional audio equipment
  • Medical imaging systems
  • Test and measurement instruments
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD80066KRSZRL is no exception. It is built to meet the highest industry standards, ensuring performance and durability in even the most challenging environments.

Ordering Information

The AD80066KRSZRL is available in a tape and reel format, denoted by the 'RL' suffix, making it suitable for automated assembly processes. For detailed ordering and shipping information, customers should consult the official Analog Devices Inc. distribution channels or their website.

You May Also Be Interested in

Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1470 $80.2940
4+ $32.9412 $131.7648
5+ $31.9118 $159.5590
7+ $30.8824 $216.1768
9+ $29.8529 $268.6761
12+ $26.7647 $321.1764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess