EN
  • EN
  • DE

LM3671QMF-1.2/NOPB

Part No LM3671QMF-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 0.6A SYNC SOT23 / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 1.2V 0.6A Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778983-LM3671QMF-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3671-Q1
Introduction Date April 29, 2017
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3671QMF-1.2/NOPB CAD Model

Description

The LM3671QMF-1.2/NOPB is a highly efficient, space-conscious step-down DC-DC converter designed and manufactured by Texas Instruments. This regulator is ideal for portable devices due to its compact size and high energy efficiency. It operates over a 2.7V to 5.5V input voltage range and delivers a fixed output voltage of 1.2V, which is suitable for powering low-voltage circuits in a variety of electronic devices.

Key Features

  • Output Voltage: Fixed 1.2V with high precision
  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources
  • High Efficiency: Up to 92%, ensuring minimal power loss during conversion
  • Load Current: Capable of delivering up to 600mA, making it suitable for a range of applications
  • Quiescent Current: Ultra-low consumption in idle mode, which is crucial for battery-powered devices
  • Frequency: 2MHz PWM fixed switching frequency, allowing the use of small surface-mount inductors and capacitors
  • Package: Tiny 5-pin SOT-23 package, perfect for space-constrained applications
  • Temperature Range: -40°C to 125°C operational junction temperature range

Applications

The LM3671QMF-1.2/NOPB is designed for a wide array of applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Mobile Phones
  • Wireless LAN and Bluetooth Devices
  • PDAs and Handheld Computers
  • Digital Cameras and Audio Devices
  • Portable Media Players

Environmental and Regulatory Compliance

This product comes in a lead-free, halogen-free package and is designated by the NOPB (No Pb) suffix, indicating it complies with RoHS (Restriction of Hazardous Substances) regulations. This makes it suitable for use in environmentally sensitive applications and markets with strict regulations on electronic components.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3671QMF-1.2/NOPB is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring a stable and reliable power supply for sensitive circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4361 $57.1805
11+ $9.3835 $103.2185
17+ $9.0903 $154.5351
23+ $8.7970 $202.3310
30+ $8.5038 $255.1140
40+ $7.6241 $304.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess