EN
  • EN
  • DE

B360T

Part No B360T
Manufacturer Diodes Incorporated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case 2A
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 722402-B360T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B360T CAD Model

Description

Product Overview: B360T - Diodes Incorporated

The B360T from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is housed in a robust TO-220AB package, ensuring it can handle a high level of thermal and mechanical stress, making it suitable for a wide range of industrial, computing, and consumer electronics applications.

Key Features

  • High Current Operation: With a maximum average rectified current of 3A, the B360T is capable of handling high current requirements with ease.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, typically 0.71V at 3A, which enhances system efficiency by reducing power loss.
  • High Surge Capability: Its peak surge current capability ensures reliability in applications subject to surge conditions.
  • Operating Junction Temperature: The B360T can operate within a wide temperature range of -55°C to +150°C, suitable for extreme environmental conditions.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Applications

The B360T is versatile and can be used in various applications, including:

  • Power supply units (PSUs)
  • Automotive applications
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Power management solutions

Technical Specifications

Parameter Value
Package Type TO-220AB
Max. Average Rectified Current (Io) 3A
Peak Repetitive Reverse Voltage (Vrrm) 60V
Forward Voltage Drop (Vf) 0.71V @ 3A
Operating Junction Temperature (Tj) -55°C to +150°C
RoHS Yes

For detailed product information, technical specifications, and application support, it is recommended to consult the B360T datasheet and Diodes Incorporated's customer support resources.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1416 $84.4248
6+ $23.0908 $138.5448
8+ $22.3700 $178.9600
11+ $21.6482 $238.1302
14+ $20.9263 $292.9682
19+ $18.7618 $356.4742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess