The BAS16-13-01-F from Diodes Incorporated is a high-speed switching diode that encapsulates efficiency and reliability in a small SOD-323F package. This surface-mount diode is designed to serve a multitude of applications, ranging from high-speed switching to general-purpose use in today's electronic devices.
Key Features:
- Fast Switching Speed: With its fast switching capability, the BAS16-13-01-F provides efficient operation in circuits requiring quick transitions.
- Low Forward Voltage Drop: The diode boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
- High Conductance: The high conductance feature of this diode allows for better performance in high-frequency applications.
- Surface-Mount Package: The SOD-323F package enables a compact design footprint, making it suitable for high-density PCB layouts.
- Lead-Free and RoHS Compliant: The BAS16-13-01-F is lead-free and meets RoHS environmental standards, ensuring it is safe for use in a wide range of products.
Applications:
The versatility of the BAS16-13-01-F allows it to be used in various applications, such as:
- High-speed logic circuits
- Power management systems
- Protection circuits
- Signal processing
- Commercial and industrial electronics
Product Specifications:
| Parameter |
Value |
| Package |
SOD-323F |
| Maximum Repetitive Reverse Voltage (VRRM) |
100 V |
| Forward Continuous Current (IF) |
200 mA |
| Power Dissipation (PD) |
350 mW |
| Operating Temperature Range |
-55°C to +150°C |
With its robust construction and superior switching performance, the BAS16-13-01-F is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic circuits.