EN
  • EN
  • DE

BAS16HTWQ-13R

Part No BAS16HTWQ-13R
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE FS 100V 200MA SOT363 / Diode Array 3 Independent 100 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Configuration 3 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io) , Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BAS16
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1339490-BAS16HTWQ-13R
Ultra Librarian 3D Model Ultra Librarian BAS16HTWQ-13R CAD Model

Description

Product Overview: BAS16HTWQ-13R from Diodes Incorporated

The BAS16HTWQ-13R is a high-speed switching diode, meticulously crafted by Diodes Incorporated to provide efficient and reliable performance in a variety of electronic applications. This diode is designed to offer quick switching capabilities, making it an ideal choice for high-frequency circuits and fast switching devices.

Key Features

  • High-Speed Switching: The BAS16HTWQ-13R boasts an impressive switching speed, which is essential for applications requiring rapid signal modulation.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, enhancing the overall efficiency of the electronic circuit.
  • Surface Mount Package: The SOD-123 flat lead package allows for a compact design and is suitable for high-density mounting, making it a space-saving solution for modern electronic devices.
  • High Reliability: Diodes Incorporated is known for producing robust components, and the BAS16HTWQ-13R is no exception. It is built to withstand challenging conditions and provide consistent performance.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, adhering to the strict standards of RoHS (Restriction of Hazardous Substances) by being lead-free, making it suitable for worldwide use.

Applications

The versatile nature of the BAS16HTWQ-13R allows it to be used across various applications, including:

  • High-speed logic circuits
  • Pulse shaping circuits
  • Switching power supplies
  • Reverse power protection
  • High-frequency inverters

Technical Specifications

The BAS16HTWQ-13R offers a set of technical specifications that make it suitable for demanding applications:

  • Repetitive Peak Reverse Voltage: 100V
  • Forward Continuous Current: 200mA
  • Power Dissipation: 350mW
  • Operating Junction Temperature Range: -55°C to +150°C

With its combination of speed, efficiency, and reliability, the BAS16HTWQ-13R from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance their electronic designs. Whether it's for commercial or industrial applications, this high-speed switching diode is engineered to meet the rigorous demands of modern electronics.

You May Also Be Interested in

Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0652 $50.2040
1,870+ $0.0535 $100.0450
2,900+ $0.0518 $150.2200
3,985+ $0.0502 $200.0470
5,155+ $0.0485 $250.0175
6,900+ $0.0435 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,172 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess