EN
  • EN
  • DE

BAS19-GS08

Part No BAS19-GS08
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Small Signal Switching 120V 0.2A 50ns 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231348-BAS19-GS08
Popularity Low
Supply and Demand Status Limited
Family Name BAS19
Introduction Date May 19, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAS19-GS08 CAD Model

Description

The BAS19-GS08 is a cutting-edge switching diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance diode is engineered to meet the rigorous demands of fast switching applications. With its compact form factor and robust design, the BAS19-GS08 is an ideal choice for a wide range of electronic circuits.

Key Features

  • Fast Switching Speed: The BAS19-GS08 is optimized for quick switching, which is essential for high-frequency operations.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency and reduces power loss during operation.
  • High Current Capability: With its ability to handle a significant current, this diode is suited for high-load applications.
  • Surface-Mount Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications and allowing for efficient use of PCB real estate.

Applications

The BAS19-GS08 is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • Power management systems
  • DC-DC converters
  • Reverse polarity protection
  • Charge and discharge circuits for capacitors

Specifications

Parameter Value
Package SOT-23
Repetitive Peak Reverse Voltage 120V
Average Forward Current 200mA
Non-Repetitive Peak Forward Surge Current 2A
Operating Temperature Range -65°C to +150°C

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BAS19-GS08 is produced with stringent quality control measures in place, ensuring reliability and performance consistency. It is also compliant with RoHS and Green standards, reflecting the company's dedication to environmental sustainability.

Whether for commercial or industrial applications, the BAS19-GS08 from Diodes Incorporated stands out as a reliable and efficient solution for fast switching needs.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess