EN
  • EN
  • DE

BAS40DW-05-7

Part No BAS40DW-05-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Diode Configuration 2 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1V at 40mA
Speed Small Signal =
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage at Vr 200nA at 30V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Family Part Number BAS40DW-05
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752208-BAS40DW-05-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40DW-05-7 CAD Model

Description

Product Overview: BAS40DW-05-7

The BAS40DW-05-7 from Diodes Incorporated is a surface-mount Schottky barrier diode designed for high-speed switching applications. This diode features a dual common anode configuration, packaged in a SOT-363 small outline package. It is a versatile component well-suited for various electronic circuits that require fast switching and low forward voltage drop.

Key Features

  • Low Forward Voltage: The BAS40DW-05-7 offers a low forward voltage drop, typically just 0.32V at 10mA, which enhances overall energy efficiency in the circuit.
  • High-Speed Switching: This diode is designed for high-speed switching operations, making it an ideal choice for high-frequency applications.
  • Dual Common Anode Configuration: The dual diode configuration allows for the simplification of PCB layouts and can be used in a variety of circuit topologies.
  • Power Dissipation: With a total power dissipation of 200mW, this device can handle moderate power levels suitable for many electronic applications.
  • Low Leakage Current: The BAS40DW-05-7 has a low leakage current, which is a crucial characteristic for maintaining the integrity of the signal and minimizing power loss.
  • RoHS Compliant: The device complies with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The BAS40DW-05-7 is commonly used in high-frequency rectification and polarity protection applications. It is also suitable for use in power management designs, voltage clamping, and protection circuits. Its high-speed switching capability makes it an excellent choice for DC-DC converters, LED lighting, and portable electronic devices.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAS40DW-05-7 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring stable operation even under harsh conditions. Customers can trust this component to deliver consistent performance over its lifespan.

Overall, the BAS40DW-05-7 is a reliable and efficient solution for designers looking to optimize their high-speed switching applications with a compact, high-performance diode.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4410 $59.5350
320+ $0.3619 $115.8080
495+ $0.3506 $173.5470
685+ $0.3393 $232.4205
885+ $0.3280 $290.2800
1,180+ $0.2941 $347.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess