EN
  • EN
  • DE

BAS40V-7-F

Part No BAS40V-7-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT563
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 737263-BAS40V-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40V-7-F CAD Model

Description

Product Overview: BAS40V-7-F from Diodes Incorporated

The BAS40V-7-F, crafted by the renowned Diodes Incorporated, is a high-performance Schottky barrier diode designed to meet the stringent requirements of modern electronic applications. This diode is well-suited for high-speed switching operations and is commonly used in applications such as power management, voltage clamping, and protection circuits.

Key Features

  • Low Forward Voltage Drop: The BAS40V-7-F features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, the diode is ideal for high-frequency circuits where rapid transitions are critical.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is optimized for automated surface-mount assembly processes, saving board space and facilitating miniaturization.
  • High Current Capability: It can handle continuous forward currents up to 200 mA, making it suitable for various high-load applications.
  • Low Capacitance: The diode's low capacitance ensures minimal signal distortion, which is essential for maintaining signal integrity in fast communication interfaces.

Applications

The BAS40V-7-F is versatile and can be used in a wide range of applications. Its primary uses include:

  • DC-DC converters
  • Reverse polarity protection
  • Load switch
  • Power management in portable devices
  • High-speed line termination

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The BAS40V-7-F is no exception, having undergone rigorous testing to ensure its performance under various conditions. It is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Whether you're designing power supplies, optimizing energy consumption, or ensuring the safety of sensitive circuits, the BAS40V-7-F from Diodes Incorporated is an excellent choice for your Schottky barrier diode needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4740 $67.4220
7+ $18.4407 $129.0849
10+ $17.8644 $178.6440
14+ $17.2880 $242.0320
18+ $16.7117 $300.8106
24+ $14.9827 $359.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess