EN
  • EN
  • DE

SN74LVC1G139DCTT

Part No SN74LVC1G139DCTT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 2-TO-4 LINE SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 1100390-SN74LVC1G139DCTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G139DCTT CAD Model

Description

The SN74LVC1G139DCTT, manufactured by Texas Instruments, is a highly efficient, single-function 2-to-4 line decoder/demultiplexer. This integrated circuit is designed to be used in applications where high-speed, low-power consumption, and space-saving are critical considerations.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Operating Voltage Range: 1.65 V to 5.5 V, ensuring compatibility with a wide range of devices and systems.
  • Output Drive Capability: Capable of driving up to 24 mA at 3.3 V, allowing for direct drive of LEDs and other low-power devices.
  • Low Power Consumption: Features a typical low power consumption of 10 µA (max) in standby mode, making it ideal for battery-powered applications.
  • High-Speed Operation: Supports frequencies up to 170 MHz (typical at 5V), facilitating fast signal processing for high-performance systems.
  • Package: Supplied in an 8-pin SM8 package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The SN74LVC1G139DCTT is versatile and can be used in a variety of electronic systems, including:

  • Memory decoding or data routing in computers and servers
  • Signal demultiplexing in communication equipment
  • Control logic in consumer electronics
  • Address decoding in microcontroller-based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G139DCTT is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. With its robust design and proven manufacturing process, this decoder/demultiplexer ensures high reliability for critical applications.

To find out more about the SN74LVC1G139DCTT or to place an order, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6631 $53.0480
185+ $0.5441 $100.6585
285+ $0.5271 $150.2235
395+ $0.5101 $201.4895
510+ $0.4931 $251.4810
680+ $0.4421 $300.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,040 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess