EN
  • EN
  • DE

BAS521LPQ-7B

Part No BAS521LPQ-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 325V 400MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201649-BAS521LPQ-7B
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 325 V
Current - Average Rectified (Io) 400mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Ultra Librarian 3D Model Ultra Librarian BAS521LPQ-7B CAD Model

Description

Introducing the BAS521LPQ-7B from Diodes Incorporated

The BAS521LPQ-7B, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a cutting-edge, high-efficiency switching diode that is essential for modern electronic applications. This discrete semiconductor product is designed to meet the stringent requirements of high-speed switching and rectification processes, making it an ideal component for a multitude of electronic circuits.

With its compact form factor, the BAS521LPQ-7B comes in a leadless DFN1006-2 package, which is perfect for space-constrained applications. The package is not only small but also offers excellent thermal performance, ensuring the diode operates reliably even under high current conditions. The leadless design minimizes inductance and enhances electrical performance, which is crucial for high-speed circuitry.

The BAS521LPQ-7B boasts a continuous reverse voltage (VR) of 200V, which provides a comfortable margin for applications that require a high breakdown voltage. Additionally, the diode features a low forward voltage drop (VF) and fast reverse recovery time (trr), which are critical parameters for efficient performance in switching applications. The low VF ensures minimal power loss during conduction, while the fast trr reduces switching losses, contributing to overall energy efficiency in the system.

Engineered for durability, the BAS521LPQ-7B is characterized by its robustness and reliability. It is designed to handle a repetitive peak reverse voltage (VRRM) that ensures the diode can withstand transient voltage spikes without failure. This makes it an excellent choice for power management in sensitive electronics where reliability is paramount.

Applications for the BAS521LPQ-7B are diverse, ranging from high-frequency inverters and DC-DC converters to power management in portable devices and telecommunications equipment. Its high-speed switching capability also makes it well-suited for use in switch-mode power supplies (SMPS), where efficiency and compactness are key considerations.

In summary, the BAS521LPQ-7B from Diodes Incorporated is a high-performance, reliable switching diode that is engineered to meet the demands of modern electronic devices. Its small footprint, high voltage capacity, and fast switching speeds make it an indispensable component for designers looking to optimize their electronic systems for performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4075 $50.9375
300+ $0.3344 $100.3200
465+ $0.3239 $150.6135
640+ $0.3135 $200.6400
830+ $0.3030 $251.4900
1,105+ $0.2717 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess