Product Overview: BAS70-04-7-97-F from Diodes Incorporated
The BAS70-04-7-97-F is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is engineered to offer fast switching capabilities and low forward voltage drop, making it an ideal choice for a wide range of applications, including high-frequency rectification and voltage clamping.
Key Features
- Low Forward Voltage Drop: The BAS70-04-7-97-F boasts a low forward voltage drop, enhancing energy efficiency in applications where power conservation is critical.
- Fast Switching Speed: With its rapid switching response, this diode is suitable for high-speed switching operations, contributing to better performance in circuits.
- Surface Mount Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly.
- Dual Diode Configuration: This product features a series configuration of two diodes, providing design flexibility and the potential to simplify circuit designs.
- High Reliability: Diodes Incorporated is known for its commitment to quality, and the BAS70-04-7-97-F is built to meet high reliability standards, ensuring stable performance over its lifespan.
Applications
The versatility of the BAS70-04-7-97-F makes it suitable for various electronic applications, including:
- High-frequency rectification in power supplies.
- Voltage clamping and protection circuits.
- Switching power supplies.
- Reverse polarity protection.
- Charge pump circuits and DC-DC converters.
Technical Specifications
Below are some of the key technical specifications of the BAS70-04-7-97-F:
- Package: SOT-23
- Configuration: Dual diode, series
- Peak Reverse Voltage: 70V
- Forward Continuous Current: 70mA
- Power Dissipation: 200mW
- Operating Temperature Range: -55°C to +150°C
For engineers and designers seeking a reliable and efficient Schottky diode, the BAS70-04-7-97-F from Diodes Incorporated is a superb choice that offers both performance and compactness. Its technical excellence is matched by its versatility, making it a valuable component in any electronic designer's toolkit.