EN
  • EN
  • DE

BAS70H

Part No BAS70H
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151465-BAS70H
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70H CAD Model

Description

Introducing the BAS70H Schottky Diode from Diodes Incorporated

The BAS70H is a high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This diode is engineered to offer fast switching speeds and low forward voltage drop, making it an ideal choice for a wide range of applications in modern electronic circuits.

The BAS70H features a reverse voltage of 70V and a forward current of 70mA, which allows it to handle moderate power requirements with ease. Its low forward voltage drop contributes to enhanced system efficiency by reducing power loss during operation, a critical feature for energy-sensitive designs.

One of the standout characteristics of the BAS70H is its fast switching capability. This makes the diode suitable for high-frequency applications, including switch-mode power supplies, DC-DC converters, and high-frequency rectification circuits. The speed of the BAS70H ensures that it can keep pace with the swift switching requirements of modern electronics without introducing significant delays or inefficiencies.

The BAS70H comes in a compact SOD-123 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile component for both portable devices and larger, stationary electronics. The package is designed for surface-mount technology (SMT), allowing for streamlined manufacturing processes and compatibility with automated assembly lines.

Another advantage of the BAS70H is its low leakage current, which is particularly important in battery-powered devices where preserving battery life is paramount. This characteristic ensures that the diode does not contribute significantly to power drain when in the off state.

Diodes Incorporated has also designed the BAS70H with robust thermal characteristics. It can operate within a wide temperature range, ensuring reliability and performance even under varying environmental conditions. This makes it suitable for industrial, automotive, and consumer applications where temperature fluctuations are common.

In summary, the BAS70H Schottky diode from Diodes Incorporated is a high-efficiency, fast-switching, and reliable component that meets the demands of contemporary electronic designs. Its compact form factor, coupled with its strong electrical characteristics, makes it a top choice for engineers and designers looking to enhance their circuitry with a superior diode option.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess