EN
  • EN
  • DE

KIA494AF

Part No KIA494AF
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (VOLTAGE-MODE PWM CONTROLLER IC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192943-KIA494AF
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA494AF CAD Model

Description

The KIA494AF is a pulse-width modulation (PWM) control circuit manufactured by KEC. This IC is designed to provide all the necessary features for implementing various switching power supply applications.

Applications:

  • Switching Power Supplies: Used as the core control element in switching power supplies for computers, monitors, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Battery Chargers: Integrated into battery chargers to control the charging current and voltage.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Motor Control Circuits: Employed in motor control circuits for speed and torque regulation.

Features:

  • Complete PWM Control Circuit: Contains all the necessary functions for PWM control, including an oscillator, voltage reference, error amplifier, and PWM comparator.
  • Adjustable Dead-Time Control: Allows for adjustable dead-time control, optimizing efficiency and reducing switching losses.
  • Overvoltage Protection: Provides overvoltage protection to prevent damage to the power supply and connected devices.
  • Undervoltage Lockout: Features undervoltage lockout to prevent operation at low voltage levels.
  • Soft-Start Function: Includes a soft-start function to limit inrush current during startup.
  • Current Limiting: Provides current limiting to protect the power supply from overload conditions.

Benefits:

  • Simplified Power Supply Design: Integrates all essential PWM control functions, simplifying power supply design and reducing component count.
  • Improved Efficiency: Adjustable dead-time control and soft-start function improve efficiency and reduce switching losses.
  • Enhanced Protection: Overvoltage protection, undervoltage lockout, and current limiting enhance protection and improve reliability.
  • Stable Operation: Provides stable and reliable operation in various power supply applications.

Technical Specifications (Typical):

  • Operating Voltage: Typically 7V to 40V
  • Oscillator Frequency: Adjustable
  • Output Current: Limited by external components
  • Operating Temperature: -25°C to +85°C
  • Package: DIP-16 or SOP-16

The KIA494AF is a versatile PWM control IC suitable for a wide range of switching power supply and DC-DC converter applications. Its integrated features and protection functions simplify design and improve system reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,099 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess