EN
  • EN
  • DE

BAS70TWQ-7-F

Part No BAS70TWQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 3 Independent Schottky 70 V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAS70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863466-BAS70TWQ-7-F
Ultra Librarian 3D Model Ultra Librarian BAS70TWQ-7-F CAD Model

Description

Product Overview: BAS70TWQ-7-F

The BAS70TWQ-7-F is a state-of-the-art Schottky barrier diode array, meticulously engineered by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically designed to offer high-speed switching with low power loss, making it an ideal choice for a wide range of applications including power management, voltage clamping, and protection circuits.

Key Features

  • Low Forward Voltage Drop: The diode array features a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capability, the BAS70TWQ-7-F is perfect for high-frequency applications, ensuring quick response times and improved performance.
  • Quad Configuration: The device contains four independent Schottky diodes in a single package, offering design flexibility and saving space on the PCB.
  • Surface Mount Package: It comes in a compact SOT-363 package, which is suitable for automated assembly processes and helps in reducing the overall size of the end product.
  • Lead-Free and RoHS Compliant: The BAS70TWQ-7-F meets environmental standards, being lead-free and RoHS compliant, thus contributing to the global effort of reducing hazardous substances in electronic components.

Applications

The versatility of the BAS70TWQ-7-F Schottky barrier diode array allows it to be used in various applications, including but not limited to:

  • DC-DC converters
  • Charge and power management circuits
  • Reverse polarity protection
  • Logic level shifting
  • Wave and pulse shapers
  • Signal demodulation

Technical Specifications

The BAS70TWQ-7-F boasts impressive technical specifications that ensure reliable and efficient performance:

  • Peak Repetitive Reverse Voltage: 70V
  • Forward Continuous Current: 70mA
  • Power Dissipation: 200mW
  • Operating Temperature Range: -55°C to +125°C

With its combination of high-speed operation, low power loss, and compact form factor, the BAS70TWQ-7-F from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient Schottky diode solution.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0730 $58.0350
1,930+ $0.0600 $115.8000
2,985+ $0.0581 $173.4285
4,110+ $0.0563 $231.3930
5,320+ $0.0543 $288.8760
7,110+ $0.0487 $346.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess