EN
  • EN
  • DE

BAT54-7-F-82

Part No BAT54-7-F-82
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231587-BAT54-7-F-82
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54-7-F-82 CAD Model

Description

Diodes Incorporated BAT54-7-F-82 Schottky Diode

The BAT54-7-F-82 from Diodes Incorporated is a highly efficient, surface-mount Schottky barrier diode designed for high-speed switching applications. This diode is encapsulated in a compact SOT-23 package, making it ideal for space-constrained designs where size and power efficiency are critical considerations.

Key Features

  • Low Forward Voltage Drop: The BAT54-7-F-82 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, this diode is suitable for high-frequency applications, ensuring minimal signal delay and high performance.
  • Surface-Mount Design: The SOT-23 package allows for easy integration into PCB designs, supporting automated assembly processes and reducing manufacturing costs.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed circuits, as it reduces the time constant and allows for quicker transitions.
  • Lead-Free and RoHS Compliant: The BAT54-7-F-82 meets environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The BAT54-7-F-82 is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Reverse polarity protection
  • Charge and discharge circuits for battery-operated devices
  • Logic level conversion
  • Signal demultiplexing

Technical Specifications

The BAT54-7-F-82 operates with a continuous forward current of 200mA and has a repetitive peak reverse voltage of 30V. Its low forward voltage drop is typically 0.32V at 100mA, which helps to keep power dissipation to a minimum. The operating junction temperature range is from -55°C to +125°C, ensuring reliability across various environmental conditions.

For engineers and designers looking for a reliable Schottky diode with high switching speeds and low power loss, the BAT54-7-F-82 from Diodes Incorporated is an excellent choice. Its robust performance and compact form factor make it a valuable component in modern electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess