EN
  • EN
  • DE

BAT54SDW

Part No BAT54SDW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151574-BAT54SDW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT54SDW CAD Model

Description

Diodes Incorporated BAT54SDW Schottky Barrier Diode

The BAT54SDW from Diodes Incorporated is a highly efficient, surface-mount Schottky barrier diode specifically designed for voltage clamping applications, protection circuitry, and switching operations. This diode is particularly well-suited for portable and compact electronic devices due to its small size and low power loss characteristics.

This component features dual series-connected Schottky diodes encapsulated in an SOT-363 package, which is known for its small footprint. The BAT54SDW is capable of handling a repetitive peak reverse voltage of 30V and a forward continuous current of 200mA, making it robust enough for a variety of circuits. The low forward voltage drop, typically around 0.32V at 10mA, ensures high efficiency in operation, which is critical for battery-powered applications.

The fast switching speed of the BAT54SDW is another notable feature, with a reverse recovery time as low as 5ns, which is ideal for high-frequency applications. This rapid response time minimizes power loss during switching, contributing to the overall efficiency of the device it is used within.

Additionally, the BAT54SDW offers a low capacitance, which is beneficial in RF applications where maintaining signal integrity is crucial. The diode's low leakage current also enhances the long-term reliability of the device, ensuring stable performance over its lifespan.

For ease of manufacturing, this component is compatible with automated placement equipment, and it meets the RoHS and Green standards, which restricts the use of hazardous substances in electronic components. This compliance makes it an environmentally friendly choice for electronic manufacturers looking to create sustainable products.

In conclusion, the BAT54SDW from Diodes Incorporated is an excellent choice for designers who require a high-performance, space-saving Schottky barrier diode. Its combination of low forward voltage drop, fast switching speed, and small package size makes it adaptable to a broad range of applications, from power management to high-speed data lines and beyond.

You May Also Be Interested in

National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0425 $50.1500
2,870+ $0.0349 $100.1630
4,440+ $0.0338 $150.0720
6,120+ $0.0327 $200.1240
7,915+ $0.0316 $250.1140
10,565+ $0.0284 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess