The BAT750-7-F-88 is a robust Schottky barrier rectifier designed by Diodes Incorporated, known for its high efficiency and reliability in a wide range of applications. This product is particularly suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. With its compact footprint, the BAT750-7-F-88 is an ideal choice for space-constrained environments.
Key Features
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Current Capability: With an impressive forward continuous current rating, the BAT750-7-F-88 can handle high current requirements, making it suitable for a variety of power-intensive applications.
- Power and Heat Management: The Schottky barrier rectifier is designed with power and thermal management in mind, ensuring that the device operates within safe temperature ranges even under high current conditions.
- Lead-Free Finish: The product comes with a lead-free finish, making it compliant with RoHS directives and environmentally friendly.
- Package: Housed in a compact SOD-123 flat lead package, the BAT750-7-F-88 offers a space-saving solution without compromising performance.
Applications
The BAT750-7-F-88 is versatile and can be integrated into a variety of electronic circuits. Its primary applications include:
- Switching power supplies
- Converters
- Reverse polarity protection
- DC-DC converters
- Automotive applications
- Portable devices and power management systems
Technical Specifications
The BAT750-7-F-88 boasts a comprehensive set of technical specifications designed to meet the demands of modern electronic systems:
- Peak Repetitive Reverse Voltage: 40V
- Forward Continuous Current: 0.75A
- Maximum Forward Voltage at 0.75A: 0.385V
- Operating Junction Temperature Range: -55°C to +150°C
With its combination of efficiency, thermal performance, and high current capability, the BAT750-7-F-88 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.