EN
  • EN
  • DE

BAV3004WS-7-F

Part No BAV3004WS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231747-BAV3004WS-7-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV3004WS-7-F CAD Model

Description

Introducing the BAV3004WS-7-F from Diodes Incorporated

The BAV3004WS-7-F is a cutting-edge, high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular diode is tailored for applications requiring low forward voltage drop, fast switching, and high reliability.

Key Features:

  • Low Forward Voltage: The BAV3004WS-7-F boasts a low forward voltage drop, which enhances energy efficiency by minimizing power loss during operation. This feature is particularly beneficial in portable and battery-powered devices where power conservation is crucial.
  • Fast Switching Speed: With its quick switching capabilities, this diode is optimal for high-frequency applications, ensuring that electronic circuits can operate with high efficiency and minimal signal distortion.
  • Surface Mount Package: The component comes in a small SOD-323 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the BAV3004WS-7-F is no exception. It is designed for high reliability, ensuring long-term performance and stability in a wide range of operating conditions.
  • RoHS Compliant: In line with environmental standards, the BAV3004WS-7-F is RoHS compliant, meaning it is manufactured without the use of hazardous substances commonly found in electronics.

Applications:

The versatility of the BAV3004WS-7-F makes it suitable for a broad spectrum of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse voltage protection
  • Low voltage rectifiers
  • Switching power supplies
  • Freewheeling diodes
  • Portable devices

Whether you're designing a sophisticated power management system or looking for a reliable component for your next electronics project, the BAV3004WS-7-F from Diodes Incorporated offers the performance and reliability that engineers and designers need to deliver top-notch solutions.

For detailed specifications, application notes, and more information, please refer to the official datasheet and product resources provided by Diodes Incorporated.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0390 $50.1150
2,740+ $0.0365 $100.0100
4,250+ $0.0353 $150.0250
6,100+ $0.0328 $200.0800
7,940+ $0.0315 $250.1100
9,935+ $0.0302 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess