EN
  • EN
  • DE

BAV99-TG

Part No BAV99-TG
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Surface Mount Fast Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231811-BAV99-TG
Popularity Low
Supply and Demand Status Balance
Family Name BAV99TG
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BAV99-TG CAD Model

Description

The BAV99-TG, manufactured by Diodes Incorporated, is a high-speed switching diode array encapsulated in a compact SOT-23 package. This product is designed to offer a fast switching solution with its dual series configuration of diodes. It is an ideal choice for applications requiring efficient and reliable high-speed switching performance.

Key Features:

  • High-Speed Switching: The BAV99-TG is optimized for high-speed switching, making it suitable for high-frequency applications.
  • Low Leakage Current: Exhibits a low leakage current, ensuring minimal power loss and improved efficiency in your circuit designs.
  • Low Forward Voltage Drop: Features a low forward voltage drop which reduces power dissipation and enhances overall system performance.
  • Surface Mount Package: Comes in a SOT-23 package which is ideal for automated assembly processes and helps in reducing the overall size of the PCB design.
  • High Reliability: The BAV99-TG is designed to meet the stringent requirements of industrial standards, ensuring a reliable performance across a wide range of conditions.

Applications:

  • High-speed switching in digital circuits
  • Logic level conversion
  • General-purpose switching
  • Voltage clamping
  • Protection circuits

Specifications:

  • Configuration: Dual Series
  • Package: SOT-23
  • Peak Repetitive Reverse Voltage: 70V
  • Continuous Forward Current: 200mA
  • Power Dissipation: 350mW
  • Operating Temperature Range: -55°C to +150°C

The BAV99-TG from Diodes Incorporated represents a blend of high-speed switching capability with the reliability and efficiency needed in modern electronic applications. Whether it's for signal processing, power management, or protection, the BAV99-TG is a versatile component that enhances the performance and longevity of your electronic designs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess