EN
  • EN
  • DE

BAV99HDW-13

Part No BAV99HDW-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE FS 100V 200MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAV99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912885-BAV99HDW-13
Ultra Librarian 3D Model Ultra Librarian BAV99HDW-13 CAD Model

Description

Overview of BAV99HDW-13 from Diodes Incorporated

The BAV99HDW-13 is a high-performance, dual series switching diode designed to meet the rigorous demands of high-speed signal switching applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is engineered to deliver efficient and reliable performance in a variety of electronic circuits.

Key Features

  • High-Speed Switching: The BAV99HDW-13 is optimized for fast switching speeds, making it ideal for high-frequency applications.
  • Low Leakage Current: It exhibits a very low leakage current, ensuring minimal power loss and improved energy efficiency.
  • Dual Diode Configuration: This component contains two diodes in a series configuration, housed within a single SOT-363 package, which saves space on the PCB.
  • High Reverse Voltage: With a high reverse voltage capability, it can withstand potential voltage spikes without performance degradation.
  • Low Capacitance: The BAV99HDW-13 features low diode capacitance, which is crucial for maintaining signal integrity in high-speed applications.

Applications

The BAV99HDW-13 is suitable for a wide range of applications, including:

  • High-speed logic switching circuits
  • Power management systems
  • Signal processing units
  • Communication devices
  • Portable and battery-powered devices
  • Automotive electronics

Product Specifications

The BAV99HDW-13 boasts impressive technical specifications that make it a versatile choice for designers:

  • Package: SOT-363
  • Peak Repetitive Reverse Voltage: 70V
  • Maximum Forward Continuous Current: 215mA
  • Power Dissipation: 200mW
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest quality and reliability standards. The BAV99HDW-13 is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. Whether for industrial, commercial, or consumer applications, this diode is an excellent choice for designers looking for a dependable and efficient switching solution.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,124 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess