Product Overview: BAW56DW from Diodes Incorporated
The BAW56DW is a high-performance, dual surface-mount switching diode array encapsulated in a compact SOT-363 package, engineered by the renowned semiconductor manufacturer, Diodes Incorporated. This device is designed to meet the rigorous demands of high-speed switching applications in modern electronic circuits.
Featuring two independent diodes with common anodes, the BAW56DW offers excellent switching speed, making it an ideal choice for high-frequency operations. Its low leakage current and low forward voltage drop ensure efficient performance, contributing to energy savings in electronic systems.
The BAW56DW is characterized by its versatility and reliability. It is commonly used in logic level conversion, signal switching, and voltage clamping applications across a broad range of electronic products including computers, telecommunications, and consumer electronics. Its small form factor allows for high-density mounting on PCBs, which is essential for miniaturized designs.
Key specifications of the BAW56DW include:
- Peak Repetitive Reverse Voltage: 75V
- Forward Continuous Current: 215mA
- Power Dissipation: 200mW
- Fast switching speed
- Operating Temperature Range: -55°C to +150°C
Engineered with high-quality materials, the BAW56DW ensures long-term stability and performance consistency, making it a reliable component in any electronic device. Diodes Incorporated's commitment to quality and innovation is reflected in this product, which is RoHS compliant and supports green manufacturing processes.
For designers and engineers looking for a switching solution that offers both efficiency and space-saving advantages, the BAW56DW from Diodes Incorporated is an excellent choice. Its technical attributes and robustness make it a staple in the design of modern, high-performance electronic systems.