EN
  • EN
  • DE

BAW56WQ-7-F

Part No BAW56WQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description FAST SWITCHING DIODE SOT323 T&R / Diode Array 1 Pair Common Anode Standard 75 V 150mA Surface Mount SC-70, SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 150mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 2.5 µA @ 75 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BAW56W
ECCN EAR99
HTSUS 8541.10.0070
Other Names 31-BAW56WQ-7-FTR
Standard Package 3,000
Win Source Part Number 1048315-BAW56WQ-7-F
Ultra Librarian 3D Model Ultra Librarian BAW56WQ-7-F CAD Model

Description

BAW56WQ-7-F Dual Surface Mount Switching Diode by Diodes Incorporated

The BAW56WQ-7-F is a high-performance dual surface-mount switching diode, meticulously engineered by Diodes Incorporated to meet the rigorous demands of modern electronic circuits. This component is designed to offer fast switching speeds, low leakage, and high conductivity, making it an ideal choice for a wide range of applications including signal processing, high-speed switching, and voltage clamping.

Key Features

  • Package Type: The BAW56WQ-7-F comes in a compact SOT-323 package, which is highly suited for applications where space is at a premium.
  • Configuration: It features a dual diode configuration, allowing for the efficient use of space and reduction of component count in circuit designs.
  • Reverse Voltage: This diode boasts a repetitive peak reverse voltage of 85V, ensuring reliable operation under high voltage conditions.
  • Forward Current: It supports a continuous forward current of 215mA, suitable for handling moderate power requirements.
  • Switching Speed: With its fast switching speed, the BAW56WQ-7-F is capable of operating in circuits that require high-speed signal processing.
  • Low Leakage: The diode is designed with low leakage current, which minimizes power loss and enhances overall efficiency.

Applications

The versatility of the BAW56WQ-7-F makes it an excellent choice for a multitude of applications in the electronics industry. It is commonly used in:

  • High-speed logic circuits
  • Power management systems
  • Switching power supplies
  • DC-DC converters
  • Protection circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAW56WQ-7-F is no exception. It is manufactured to the highest quality standards, ensuring reliability and performance consistency. This component is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you are designing a sophisticated communication device, an efficient power supply, or a high-speed digital interface, the BAW56WQ-7-F offers the performance and reliability you need to create products that stand out in the competitive electronics marketplace.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,675+ $0.0346 $57.9550
4,070+ $0.0284 $115.5880
6,305+ $0.0275 $173.3875
8,700+ $0.0266 $231.4200
11,215+ $0.0258 $289.3470
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess