EN
  • EN
  • DE

BC807-40-7-F

Part No BC807-40-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.5A SOT23-3 / Trans GP BJT PNP 45V 0.5A 350mW 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 100mA, 1V
Maximum Power Dissipation 310mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 011081-BC807-40-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BC807-40
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BC807-40-7-F CAD Model

Description

The BC807-40-7-F is a high-quality PNP Bipolar Junction Transistor (BJT) from Diodes Incorporated, renowned for its reliability and performance in various electronic applications. This discrete semiconductor product is designed to meet the stringent requirements of modern electronic circuits, providing efficient amplification and switching functionalities.

Key Features

  • Transistor Type: PNP - This transistor is a positive-negative-positive type BJT, which means it is primarily used for amplification and switching where a low collector-emitter voltage is required.
  • Configuration: Single - The BC807-40-7-F is a single transistor, making it ideal for simple circuit designs.
  • Collector- Emitter Voltage VCEO Max: -45V - The maximum voltage across the collector-emitter terminals is -45 volts, indicating the transistor's capability to handle high-voltage applications.
  • Collector-Base Voltage VCBO: -50V - This parameter indicates the maximum voltage that can be applied across the collector-base terminals without causing damage to the transistor.
  • Emitter-Base Voltage VEBO: -5V - The maximum voltage that can be applied between the emitter and the base.
  • Collector Current - Continuous IC Max: -500mA - The maximum continuous current that can flow through the collector without degrading the transistor's performance.
  • Power Dissipation Pd: 625mW - The maximum power that the BC807-40-7-F can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V - A measure of the transistor's ability to amplify the current. A hFE of 100 indicates that the transistor can amplify the input current by 100 times at the given collector current and collector-emitter voltage.
  • Operating Temperature Range: -55°C to +150°C - The BC807-40-7-F can operate effectively within this wide temperature range, ensuring reliability in various environmental conditions.

Applications

The BC807-40-7-F is versatile and can be used in a myriad of applications. It is commonly used in:

  • Signal amplification circuits
  • Switching applications
  • Power management solutions
  • Driver stages in audio amplifiers
  • Load switch circuits

Quality and Reliability

Diodes Incorporated ensures that the BC807-40-7-F meets the highest quality and reliability standards. Each transistor is meticulously tested and verified for performance, making it a preferred choice for engineers and designers across various industries.

Environmental Compliance

The BC807-40-7-F is lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability and the global initiative to reduce hazardous substances in electronic components.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0734 $50.2790
1,665+ $0.0602 $100.2330
2,575+ $0.0583 $150.1225
3,550+ $0.0564 $200.2200
4,580+ $0.0546 $250.0680
6,135+ $0.0489 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess