EN
  • EN
  • DE

BC817-40Q-7-F

Part No BC817-40Q-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 500MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BC817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC817-40Q-7-F-ND, BC817-40Q-7-FDIDKR, BC817-40Q-7-FDICT, BC817-40Q-7-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912929-BC817-40Q-7-F
Ultra Librarian 3D Model Ultra Librarian BC817-40Q-7-F CAD Model

Description

Product Overview: BC817-40Q-7-F from Diodes Incorporated

The BC817-40Q-7-F is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular transistor is part of their extensive range of discrete and analog semiconductors, tailored for a variety of applications across multiple industries.

Key Features

  • Transistor Polarity: NPN - This indicates the type of charge carriers that constitute the current flow through the transistor. NPN transistors are controlled by the movement of electrons.
  • Collector-Emitter Voltage (V<sub>CEO): 45V - This is the maximum voltage that can be safely applied across the collector-emitter terminals without risking damage to the transistor.
  • Collector Current (I<sub>C): 500mA - This is the maximum continuous current that can flow through the collector of the transistor.
  • DC Current Gain (h<sub>FE): 250 to 600 - This is a measure of the transistor's ability to amplify the current, indicating how much the input current to the base is amplified in the collector circuit.
  • Power Dissipation (P<sub>D): 500mW - The amount of power that can be dissipated by the transistor in the form of heat without causing damage.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - This specifies the range of temperatures within which the transistor can safely operate and be stored.
  • Package / Case: SOT-23-3 - A small and efficient surface-mount package that is commonly used for discrete semiconductors.
  • RoHS Compliant: Yes - The product is compliant with the Restriction of Hazardous Substances Directive, which restricts the use of certain hazardous materials in electronic equipment.

Applications

The BC817-40Q-7-F is suitable for use in general-purpose switching and amplification applications. Its compact SOT-23-3 package makes it ideal for space-constrained applications. Common use cases include:

  • Signal processing
  • Power management
  • Consumer electronics
  • Telecommunications
  • Portable devices
  • Embedded systems

Diodes Incorporated's BC817-40Q-7-F is a reliable and versatile component that offers consistent performance for a wide range of electronic circuits. It is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0580 $50.1700
1,840+ $0.0544 $100.0960
2,860+ $0.0525 $150.1500
4,090+ $0.0489 $200.0010
5,320+ $0.0470 $250.0400
6,640+ $0.0452 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess