EN
  • EN
  • DE

BC847BVN-7-F

Part No BC847BVN-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN/PNP 45V 0.1A 150mW 6-Pin SOT-563 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 232219-BC847BVN-7-F
Popularity Low
Supply and Demand Status Limited
Family Name BC847BVN
Introduction Date February 11, 2004
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BC847BVN-7-F CAD Model

Description

Product Overview: BC847BVN-7-F

The BC847BVN-7-F from Diodes Incorporated is a high-performance, dual NPN transistor housed in a compact SOT-563 surface-mount package. This device is designed to meet the stringent requirements of modern electronic applications, offering exceptional performance in a tiny footprint. With its dual transistor configuration, it is ideally suited for applications where space-saving is a critical factor.

Key Features

  • Transistor Type: The product features two NPN bipolar junction transistors (BJTs), which provide efficient current amplification and switching capabilities.
  • Package: It comes in a small SOT-563 package, which is not only space-efficient but also ensures minimal lead inductance, contributing to better high-frequency performance.
  • Current Rating: Each transistor can handle a continuous collector current of up to 100mA, making it suitable for moderate power applications.
  • Voltage Ratings: The device supports a collector-emitter voltage (Vceo) of up to 45V and a collector-base voltage (Vcbo) of 50V, providing a wide operational range for various circuit designs.
  • Power Dissipation: With a total device power dissipation of 200mW, the BC847BVN-7-F can manage a fair amount of power for its size.
  • High Gain: The transistor offers a high current gain (hFE), typically around 200-450, which is beneficial for amplification purposes in analog circuits.
  • RoHS Compliant: The product is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in various international markets.

Applications

The BC847BVN-7-F is versatile and can be used in a wide array of electronic circuits. It is particularly useful in:

  • Digital logic circuits
  • Signal processing
  • Amplification stages
  • Switching applications
  • Power management solutions
  • Consumer electronics
  • Telecommunication systems

In summary, the BC847BVN-7-F from Diodes Incorporated is an efficient, reliable, and space-saving solution for designers looking to incorporate dual NPN transistors into their electronic designs. Its combination of high performance, small size, and environmental compliance makes it a preferred choice for a multitude of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0868 $78.2604
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3982 $290.9730
20+ $17.3908 $347.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess