EN
  • EN
  • DE

BC847BVN-7

Part No BC847BVN-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT NPN/PNP 45V 0.1A 150mW 6-Pin SOT-563 T/R / TRANS NPN/PNP 45V 0.1A SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 600mV @ 5mA, 100mA / 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V / 220 @ 2mA, 5V
Maximum Power Dissipation 150mW
Frequency - Transition 300MHz, 200MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 011118-BC847BVN-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Family Name BC847BVN
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BC847BVN-7 CAD Model

Description

Product Overview: BC847BVN-7 from Diodes Incorporated

The BC847BVN-7 is a high-quality NPN Bipolar Junction Transistor (BJT) offered by Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductors. This transistor is part of the BC847 series, which is known for its efficiency and reliability in various electronic applications.

Key Features

  • Configuration: The BC847BVN-7 features a dual NPN transistor configuration, which means it contains two independent NPN transistors in a single package. This is ideal for applications where board space is at a premium and where matched transistor pairs are required for circuit stability.
  • Package: It comes in a small SOT-563 surface-mount package, which allows for high-density mounting and is suitable for automated assembly processes.
  • Power Dissipation: With a power dissipation of 200 mW, this transistor can handle moderate levels of power, making it suitable for a wide range of electronic circuits.
  • Collector-Emitter Voltage: It has a collector-emitter voltage (Vceo) of 45V, which provides a good margin for applications operating at lower voltages.
  • Collector Current: The maximum collector current (Ic) is 100 mA, which is sufficient for signal processing and small power conversion applications.
  • Gain Bandwidth Product: The BC847BVN-7 offers a gain bandwidth product (fT) of 100 MHz, indicative of its capacity to operate effectively at high frequencies.

Applications

The BC847BVN-7 is highly versatile and can be used in a wide array of electronic circuits. Common applications include:

  • Switching and amplification in consumer electronics
  • Drive circuits in industrial systems
  • Signal processing in communication devices
  • Audio amplifiers and pre-amplifiers
  • Voltage regulation modules
  • Digital logic circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the BC847BVN-7 is no exception. It is produced with strict quality control measures and is designed for long-term reliability. This transistor is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances.

In summary, the BC847BVN-7 is a compact, efficient, and reliable solution for designers looking to incorporate NPN transistors into their electronic projects. Its dual configuration, high frequency response, and compatibility with automated assembly processes make it an excellent choice for a multitude of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0918 $50.0310
1,330+ $0.0754 $100.2820
2,055+ $0.0730 $150.0150
2,830+ $0.0707 $200.0810
3,665+ $0.0683 $250.3195
4,905+ $0.0612 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess