EN
  • EN
  • DE

BC848C-7

Part No BC848C-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1152097-BC848C-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC848C-7 CAD Model

Description

Diodes Incorporated BC848C-7 NPN Bipolar Transistor

The BC848C-7 is a high-performance NPN bipolar (BJT) transistor, expertly crafted by Diodes Incorporated, designed to meet a wide range of requirements for general-purpose amplification and switching applications. Its compact SOT-23 package makes it an ideal choice for space-constrained designs, while offering the robustness and reliability expected from a leading semiconductor manufacturer.

This versatile transistor features a collector-emitter voltage (Vceo) of 30V and a collector current capability of up to 100mA, making it suitable for a variety of low-power applications. The BC848C-7 is characterized by a gain bandwidth product (fT) of 100MHz, providing excellent frequency response for amplification purposes. Moreover, the device boasts a high current gain (hFE) band of 420 to 800, ensuring consistent performance across various conditions.

One of the key advantages of the BC848C-7 is its low collector-emitter saturation voltage, which enhances efficiency by minimizing voltage drops and power losses during operation. The device also features low noise, making it an excellent choice for audio amplification and sensitive signal processing applications where maintaining signal integrity is critical.

Engineered for reliability, the BC848C-7 is built to withstand the rigors of continuous operation. It operates over a wide temperature range, maintaining stability and performance even under challenging environmental conditions. This makes it a suitable component for industrial, automotive, and consumer electronics where temperature fluctuations are common.

Diodes Incorporated's commitment to quality is evident in the BC848C-7, with the product being RoHS compliant, ensuring adherence to environmental standards by avoiding the use of hazardous substances in its manufacture. Whether you're designing a complex circuit for a new innovative product or simply need a reliable transistor for a standard application, the BC848C-7 from Diodes Incorporated is a choice that promises to deliver both performance and durability.

Overall, the BC848C-7 is a testament to Diodes Incorporated's expertise in semiconductor technology, offering designers a dependable and efficient solution for their electronic circuit needs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,955+ $0.0168 $100.0440
9,205+ $0.0163 $150.0415
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess