EN
  • EN
  • DE

BC857BFZ-7B

Part No BC857BFZ-7B
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A X2-DFN060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA
Maximum Power Dissipation 435mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN0606-3
Win Source Part Number 1022501-BC857BFZ-7B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC857BFZ-7B CAD Model

Description

Diodes Incorporated BC857BFZ-7B - PNP Transistor

The BC857BFZ-7B is a high-performance PNP bipolar junction transistor (BJT) from Diodes Incorporated, designed for general-purpose amplifier and switch applications. This product is part of the BC857 series, which is known for its low current and low voltage capabilities, making it a suitable choice for a wide range of electronic circuits.

With a collector-emitter voltage (Vceo) of -45V and a collector current (Ic) of up to -100mA, the BC857BFZ-7B can handle moderate power levels while maintaining a low saturation voltage, thereby ensuring efficient operation. The device also features a maximum DC current gain (hFE) of 420 at a collector current of -2mA, which provides a good amplification factor for various applications.

One of the key advantages of the BC857BFZ-7B is its small surface-mount package, the SOT-523F, which allows for high-density PCB designs and is ideal for automated assembly processes. This makes it an excellent choice for space-constrained applications where board real estate is at a premium.

The BC857BFZ-7B also boasts low noise figures, making it suitable for audio amplification and sensitive signal processing circuits. Its high gain bandwidth product ensures that it can be used in applications requiring high-frequency performance.

Environmental sustainability is also considered in the design of this transistor. It complies with the RoHS directive, meaning it is free from hazardous substances such as lead, making it environmentally friendly and safe for use in all types of electronic products.

Whether you're designing consumer electronics, medical devices, or industrial control systems, the BC857BFZ-7B offers reliability and performance in a compact form factor. Its robustness, coupled with Diodes Incorporated's reputation for quality, makes it a go-to transistor for engineers and designers looking for a dependable PNP solution.

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated to ensure proper usage and to take full advantage of the BC857BFZ-7B's capabilities in their electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4014 $50.1750
305+ $0.3293 $100.4365
475+ $0.3190 $151.5250
650+ $0.3088 $200.7200
840+ $0.2985 $250.7400
1,125+ $0.2676 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess