EN
  • EN
  • DE
  • IT

BC857BLP-7

Part No BC857BLP-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A 3-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UFDFN
Case / Package 3-X1DFN1006
Family Name BC857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC857BLPDICT, BC857BLPDITR, BC857BLPDIDKR, BC857BLP7
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912944-BC857BLP-7
Ultra Librarian 3D Model Ultra Librarian BC857BLP-7 CAD Model

Description

Diodes Incorporated BC857BLP-7 PNP Transistor

The BC857BLP-7 is a high-quality PNP bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This surface-mount transistor is designed to offer a blend of low power consumption and high efficiency, making it an ideal choice for a wide range of electronic applications.

With a collector-emitter voltage (VCEO) of -45V and a collector current capability of -100mA, the BC857BLP-7 is suitable for amplification and switching applications that require moderate power levels. The device also features a low collector-emitter saturation voltage, which ensures lower power dissipation during operation, contributing to the overall energy efficiency of the circuits it is used in.

This transistor comes in a small 3-pin SOT-23 package, which is designed for optimal power density and space-saving on printed circuit boards (PCBs). Its compact footprint makes it an excellent choice for size-constrained applications such as portable devices, wearables, and other consumer electronics where space is at a premium.

The BC857BLP-7 also boasts a high current gain bandwidth product (fT) which allows it to perform well in high-frequency operations. This characteristic makes it suitable for use in RF amplification and oscillator circuits, in addition to its traditional roles in audio amplifiers, signal processing, and general-purpose switching.

Safety and reliability are paramount in electronic components, and the BC857BLP-7 does not disappoint. It is characterized for operation from -55°C to +150°C, ensuring stable performance across a wide range of environmental conditions. Diodes Incorporated's commitment to quality means that this transistor is manufactured to high standards, with rigorous testing to ensure consistent performance and reliability.

In summary, the BC857BLP-7 from Diodes Incorporated is a versatile PNP transistor that combines efficiency, compact design, and robust performance. It is a reliable choice for designers and engineers looking to optimize their electronic circuits without compromising on quality or functionality.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0605 $56.2650
2,260+ $0.0496 $112.0960
3,500+ $0.0480 $168.0000
4,810+ $0.0466 $224.1460
6,220+ $0.0450 $279.9000
8,335+ $0.0403 $335.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess