EN
  • EN
  • DE
  • IT

BCP55TA

Part No BCP55TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 1A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 011198-BCP55TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCP55TA CAD Model

Description

The BCP55TA from Diodes Incorporated is a robust NPN bipolar transistor that is designed to meet the needs of a wide range of electronic applications. This medium-power transistor is ideal for use in linear and switching applications, providing a perfect balance between performance and reliability.

Key Features

  • High Current Capability: The BCP55TA is capable of handling continuous collector currents up to 1A, making it suitable for driving moderate loads.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 60V, it can be used in circuits with higher operating voltages.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, ensuring high efficiency and reduced power losses in switching applications.
  • High Power Dissipation: With a power dissipation of 1.25W, the BCP55TA can handle significant power, making it ideal for power regulation circuits.
  • High Transition Frequency: Featuring a transition frequency (fT) of 100MHz, this transistor is suitable for high-speed switching and amplification applications.
  • SOT-223 Package: Encased in a SOT-223 package, the BCP55TA provides an optimal balance between thermal performance and compact footprint.

Applications

The versatile BCP55TA transistor is commonly used in a variety of applications, including:

  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification
  • Switching regulators
  • DC-DC converters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BCP55TA is no exception. Manufactured with the highest standards, this component ensures consistent performance and durability, backed by Diodes Incorporated's reputation for producing reliable semiconductor products.

Whether for hobbyist projects or commercial products, the BCP55TA NPN bipolar transistor is an excellent choice for designers looking for a dependable and efficient component that can handle a variety of power conditions.

You May Also Be Interested in

UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.6078
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0936 $56.1600
1,460+ $0.0768 $112.1280
2,260+ $0.0744 $168.1440
3,115+ $0.0720 $224.2800
4,030+ $0.0696 $280.4880
5,390+ $0.0624 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess