EN
  • EN
  • DE

BCW66FTA

Part No BCW66FTA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Small Signal Bipolar Transistor, 0.8A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 75 V
Collector Emitter Voltage (VCEO) 45 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 100 MHz
Max Collector Current 800 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Win Source Part Number 1048932-BCW66FTA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCW66FTA CAD Model

Description

Introducing the BCW66FTA NPN Bipolar Transistor from Diodes Incorporated

The BCW66FTA is a high-performance NPN bipolar transistor designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This compact and efficient transistor is an ideal choice for a wide range of applications, offering excellent amplification and switching capabilities.

Constructed with state-of-the-art semiconductor technology, the BCW66FTA features a very low collector-emitter saturation voltage, which ensures lower power dissipation and enhances overall device efficiency. This makes it particularly suitable for high-density circuit designs where power conservation is crucial.

Key Features of the BCW66FTA

  • Current Handling: This transistor is capable of handling continuous collector currents up to 800mA, making it robust enough for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency of 100MHz, the BCW66FTA offers a high gain bandwidth product, facilitating its use in fast-switching applications and RF signal amplification.
  • Low Saturation Voltage: The low collector-emitter saturation voltage minimizes power loss and helps in achieving high efficiency in circuit operations.
  • Surface-Mount Package: Enclosed in a SOT-23 package, the BCW66FTA is designed for surface-mount technology (SMT), which allows for a more compact and streamlined board design.
  • RoHS Compliant: Adhering to environmental standards, the BCW66FTA is RoHS compliant, meaning it is free from hazardous substances such as lead, making it a safe choice for electronic devices.

The BCW66FTA is an excellent choice for designers who require a transistor that provides reliable performance in a small footprint. Whether used in linear amplification stages, switching circuits, or as a driver for low-power LEDs, this NPN transistor delivers consistent and reliable performance.

With its combination of high current handling, low saturation voltage, and high-frequency operation, the BCW66FTA from Diodes Incorporated stands out as a versatile component for modern electronic designs. Its SOT-23 packaging ensures that it can be easily integrated into a variety of PCB layouts, making it a practical choice for both prototyping and mass production.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess