EN
  • EN
  • DE

BCX38C

Part No BCX38C
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 0.8A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1.25V @ 8mA, 800mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 10000 @ 500mA, 5V
Maximum Power Dissipation 1W
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 113259-BCX38C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCX38C CAD Model

Description

The BCX38C is a high-performance, NPN Darlington bipolar transistor designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This device is engineered to deliver superior current gain and power handling capabilities, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Current Gain: The BCX38C boasts a high current gain (hFE), which allows for significant amplification of the input signal, ensuring efficient operation in switching and amplification applications.
  • Collector-Emitter Voltage: It supports a collector-emitter voltage (VCEO) of up to 30V, providing a good voltage handling capability for medium-power requirements.
  • Collector Current: With a continuous collector current (IC) rating of up to 500mA, it can drive moderate loads directly, which is beneficial for actuating relays, LEDs, or other medium-power components.
  • Power Dissipation: The device is capable of dissipating up to 1W of power, which helps to maintain stability and performance under varying operational conditions.
  • Package: Enclosed in a SOT-23 surface-mount package, the BCX38C offers a compact footprint that is suitable for space-constrained applications.

Applications

The versatility of the BCX38C allows it to be used in a variety of electronic circuits. Common applications include, but are not limited to:

  • Low-side and high-side switching
  • Signal amplification in audio and communication devices
  • Driver circuits for motors, relays, and LEDs
  • Linear amplification stages
  • Power management systems

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The BCX38C, like all their semiconductor components, undergoes rigorous testing and quality assurance processes to ensure it performs to specifications in a variety of environments and applications.

Whether for industrial, commercial, or consumer electronics, the BCX38C from Diodes Incorporated stands as a reliable and efficient solution for designers seeking a compact, high-performance NPN Darlington transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess