The BCX5416TC from Diodes Incorporated is a high-performance, surface-mount NPN bipolar transistor that offers a seamless blend of efficiency and reliability for a wide array of electronic applications. This transistor is designed to cater to the needs of modern circuit designs, where space is at a premium and power efficiency is crucial.
Key Features
- High Current Capability: The BCX5416TC is capable of handling continuous collector currents up to 1A, making it suitable for high-power switching and amplification applications.
- Low Saturation Voltage: This transistor is engineered to have a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in switching applications.
- High HFE: With a high current gain (hFE), this device ensures a high level of amplification, which is beneficial in audio amplifiers and signal processing circuits.
- Surface-Mount Package: The BCX5416TC comes in a compact SOT-89 package, which is ideal for space-constrained applications and offers a small footprint on PCBs.
Applications
The versatility of the BCX5416TC allows it to be used in a diverse range of applications, including but not limited to:
- Power management circuits
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
- Switching applications
Quality and Reliability
Diodes Incorporated has a longstanding reputation for producing high-quality semiconductor products, and the BCX5416TC is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance even in the most demanding conditions. Whether you're designing consumer electronics or industrial systems, the BCX5416TC is an excellent choice for efficient and reliable transistor performance.
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
80V
Collector-Emitter Voltage (VCEO)
45V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
1A
DC Current Gain (hFE)
100 - 250
Package
SOT-89