EN
  • EN
  • DE

OPA4354AQPWRQ1

Part No OPA4354AQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name OPA4354
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-42353-1-ND, 296-42353-6, OPA4354AQPWRQ1-ND, 296-42353-2, 296-42353-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888152-OPA4354AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian OPA4354AQPWRQ1 CAD Model

Description

The OPA4354AQPWRQ1 is a high-performance, automotive-grade operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is specifically engineered to meet the stringent requirements of the automotive industry, providing robust performance in a wide range of applications, from advanced driver-assistance systems (ADAS) to general-purpose analog circuits.

Key Features

  • Automotive Qualification: The OPA4354AQPWRQ1 is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions typical of automotive environments.
  • Wide Supply Range: The device operates from a single supply voltage ranging from 2.5V to 5.5V, making it versatile for various automotive circuits.
  • Low Noise: With its low-noise characteristics, the OPA4354AQPWRQ1 ensures high-fidelity signal amplification, critical for sensor interfaces and audio processing applications.
  • High Bandwidth: The operational amplifier boasts a high bandwidth of 38MHz, which is ideal for fast signal processing applications.
  • Low Distortion: The device offers low harmonic distortion, which is essential for maintaining signal integrity in audio systems and communication equipment.
  • Quad Channel Configuration: The OPA4354AQPWRQ1 contains four independent op-amps in a single package, providing compact and efficient solutions for multi-channel applications.
  • Extended Temperature Range: It operates over an extended temperature range of -40°C to +125°C, suitable for the harsh thermal conditions in automotive applications.

Applications

The OPA4354AQPWRQ1 is designed for a wide array of automotive applications, including:

  • ADAS systems
  • Infotainment and audio systems
  • Powertrain systems
  • Telematics
  • Sensor interfaces
  • Analog signal conditioning

Package and Availability

The OPA4354AQPWRQ1 comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is compact and suitable for space-constrained applications. This package is also designed for improved thermal performance and reliability. The product is available for order through Texas Instruments' official website and authorized distributors.

Conclusion

With its robust design, high precision, and automotive qualification, the OPA4354AQPWRQ1 from Texas Instruments stands out as a reliable choice for designers looking to enhance the performance and efficiency of their automotive electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4780 $54.7800
20+ $5.1313 $102.6260
31+ $4.9580 $153.6980
44+ $4.6113 $202.8972
57+ $4.4379 $252.9603
71+ $4.2646 $302.7866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess