EN
  • EN
  • DE

BCX6825QTA

Part No BCX6825QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR MID PERF TRANSISTOR SOT89 T& / Bipolar (BJT) Transistor NPN 20 V 1 A 100MHz 1 W Surface Mount SOT-89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 500mA, 1V
Power - Max 1 W
Frequency - Transition 100MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-BCX6825QTATR
Standard Package 1,000
Win Source Part Number 1048957-BCX6825QTA
Ultra Librarian 3D Model Ultra Librarian BCX6825QTA CAD Model

Description

The BCX6825QTA from Diodes Incorporated is a high-performance, robust NPN bipolar transistor designed for a wide range of applications requiring efficient amplification and switching. This versatile component is an ideal choice for designers looking to achieve reliable operation in their circuit designs.

Key Features:

  • High Current Gain: The device offers a high hFE (current gain) that ensures significant amplification of the input signal, making it suitable for high-gain applications.
  • Low Saturation Voltage: It exhibits low VCE(sat) which minimizes power loss and improves efficiency, especially important in battery-powered devices.
  • Thermal Stability: BCX6825QTA is designed to maintain performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Complementary PNP Type: For design flexibility, this NPN transistor has a complementary PNP type, allowing for push-pull amplifier configurations.
  • Surface-Mount Package: The SOT-89 package is compact and suitable for surface-mount technology (SMT), enabling high-density PCB designs.

Applications:

The BCX6825QTA is suitable for a variety of electronic applications, including:

  • Power management circuits
  • Signal amplification in audio systems
  • Driver stages in amplifiers
  • Switching applications in consumer electronics
  • Automotive modules
  • Linear voltage regulators

Quality and Reliability:

Diodes Incorporated ensures that the BCX6825QTA meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control procedures, guaranteeing performance in even the most demanding applications. With its robust construction and stable operation, the BCX6825QTA stands as a testament to Diodes Incorporated's commitment to excellence in semiconductor manufacturing.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess