EN
  • EN
  • DE

BFQ31ATA

Part No BFQ31ATA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANSISTOR UHF/VHF NPN SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 600MHz
Noise Figure (dB Typ @ f) 6dB @ 60MHz
Maximum Power Dissipation 330mW
Typical Gain (hFE) (Min) 100 @ 3mA, 1V
Maximum Current Collector 100mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 201164-BFQ31ATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFQ31ATA CAD Model

Description

The BFQ31ATA from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed specifically for RF (Radio Frequency) applications. This transistor is well-suited for use in a wide range of high-frequency electronics, including but not limited to, VHF, UHF, and microwave wireless systems, as well as in amplifier and oscillator circuits where high gain and low noise are required.

Key Features

  • Frequency Performance: The BFQ31ATA offers excellent high-frequency performance, making it ideal for use in applications operating in the VHF and UHF frequency bands.
  • Low Noise Figure: With its low noise figure, the BFQ31ATA is capable of amplifying RF signals without introducing significant additional noise, preserving signal integrity.
  • High Gain: The transistor provides high gain levels, which is beneficial in various RF amplification scenarios, ensuring strong signal amplification.
  • Transition Frequency (fT): This device has a high transition frequency, which indicates its ability to handle high-speed signals effectively.
  • Power Dissipation: The BFQ31ATA is capable of dissipating a reasonable amount of power, which is crucial for maintaining stability and performance in RF applications.
  • Package: It comes in a compact SOT-23 package, which is suitable for space-constrained applications and allows for efficient use of PCB space.

Applications

The BFQ31ATA is designed for a variety of RF applications, including:

  • RF amplifiers and oscillators
  • Wireless communication systems
  • Signal processing
  • Microwave and satellite communications
  • Telecommunications
  • Test equipment

Conclusion

The BFQ31ATA NPN transistor from Diodes Incorporated stands out as a reliable and efficient component for RF applications. Its combination of high-frequency performance, low noise figure, and high gain make it an excellent choice for designers looking to optimize their RF circuit designs. The compact SOT-23 package further enhances its appeal by offering a space-saving solution for modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess