EN
  • EN
  • DE
  • IT

BFS17NQTA

Part No BFS17NQTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description RF TRANS NPN 11V 3.2GHZ SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features RF Transistor NPN 11V 50mA 3.2GHz 310mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BFS17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864193-BFS17NQTA
Ultra Librarian 3D Model Ultra Librarian BFS17NQTA CAD Model

Description

Introducing the BFS17NQTA NPN High-Frequency Transistor by Diodes Incorporated

The BFS17NQTA from Diodes Incorporated is a cutting-edge NPN bipolar junction transistor (BJT) designed specifically for high-frequency applications. This transistor is an ideal choice for RF amplification and mixing, as well as for oscillator circuits, due to its impressive performance characteristics and reliable construction.

Key Features of the BFS17NQTA:

  • High Transition Frequency (fT): With a transition frequency of 1.2 GHz, the BFS17NQTA is optimized for excellent performance in VHF and UHF frequency ranges, making it suitable for a wide array of high-speed signal processing applications.
  • Low Noise Figure: The device boasts a low noise figure, which ensures a minimal addition of unwanted noise to the signal during amplification, critical for maintaining signal integrity in communication and sensitive instrumentation applications.
  • High Gain-Bandwidth Product: The high gain-bandwidth product of this transistor allows it to maintain gain over a broad frequency range, suitable for amplifiers and oscillators that require consistent performance across a wide spectrum.
  • Surface-Mount Package: Encased in a SOT-23 package, the BFS17NQTA is designed for compact surface-mount technology (SMT), providing a space-saving solution and facilitating automated assembly processes.

Applications:

The BFS17NQTA transistor is versatile and can be used in a variety of high-frequency applications, including:

  • RF amplifiers in wireless communication systems
  • Local oscillators in receiver circuits
  • IF sections of TV and radio broadcast receivers
  • High-speed switches in digital circuits

With its robust construction and adherence to Diodes Incorporated's stringent quality standards, the BFS17NQTA is a reliable component for any design that demands high-frequency performance. Whether you're working on commercial communication equipment, amateur radio gear, or sophisticated test and measurement instrumentation, the BFS17NQTA offers the functionality and reliability required to ensure optimal system performance.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the BFS17NQTA datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2653 $58.3660
535+ $0.2178 $116.5230
825+ $0.2109 $173.9925
1,135+ $0.2041 $231.6535
1,465+ $0.1974 $289.1910
1,960+ $0.1769 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess