EN
  • EN
  • DE
  • IT

MAX5464EXT+T SC70-6

Part No MAX5464EXT+T SC70-6
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+Rohs
Reference case SC70-6
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 747242-MAX5464EXT+T SC70-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5464EXT+T SC70-6 CAD Model

Description

Product Overview: MAX5464EXT+T SC70-6 from Maxim Integrated

The MAX5464EXT+T is a precision, low-voltage digital potentiometer designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact digital potentiometer comes in a SC70-6 package, which is ideal for space-constrained applications.

With its digital interface, the MAX5464EXT+T allows for precise resistance adjustments in electronic circuits, making it an essential component for a wide range of applications, including volume control, LCD screen adjustment, and feedback systems. It offers a simple and effective way to emulate a mechanical potentiometer or variable resistor.

The device features a 3-wire SPI-compatible serial interface, allowing for seamless integration with microcontrollers and other digital systems. This interface provides a straightforward method for communication and control, enabling the adjustment of the resistance value over a wide range with high accuracy.

The MAX5464EXT+T operates from a supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3V and 5V systems. This flexibility ensures that the device can be used in various electronic products without the need for additional voltage level conversion.

Durability and reliability are hallmarks of the MAX5464EXT+T, as it is designed to withstand harsh operating conditions. The device also features an end-to-end resistance of 10kΩ, with an impressive temperature coefficient of 35ppm/°C, ensuring stable performance over a wide temperature range.

Maxim Integrated's commitment to quality is evident in the MAX5464EXT+T, which is built to meet the highest industry standards. Whether you're designing consumer electronics, industrial control systems, or automotive applications, this digital potentiometer is an excellent choice for achieving precise analog control in a digital world.

In summary, the MAX5464EXT+T SC70-6 digital potentiometer from Maxim Integrated is a versatile, reliable, and precise component that is perfect for designers looking to add adjustable resistance functionality to their electronic projects.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,680 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess