EN
  • EN
  • DE

BSS123W-7-F

Part No BSS123W-7-F
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-323 T/R / MOSFET N-CH 100V 170MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 170mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 60pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 6 Ohm @ 170mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Dimension SC-70, SOT-323
Win Source Part Number 012151-BSS123W-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BSS123W
Introduction Date November 11, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BSS123W-7-F CAD Model

Description

Product Overview: BSS123W-7-F by Diodes Incorporated

The BSS123W-7-F is a high-performance N-Channel Logic Level Enhancement Mode Field Effect Transistor (FET) designed and manufactured by the reputable semiconductor company, Diodes Incorporated. This FET is part of their extensive range of MOSFETs that are widely used in a variety of electronic applications due to their efficiency, reliability, and compact form factor.

The device is encapsulated in a small surface-mount SOT-323 package, which makes it an ideal choice for space-constrained applications. With its low on-resistance and high switching speeds, the BSS123W-7-F is particularly well-suited for power management tasks within complex circuits, offering designers a combination of performance and energy efficiency.

Key Features

  • Low On-Resistance: The BSS123W-7-F boasts a very low on-resistance, which reduces power loss and improves overall efficiency in operation.
  • High-Speed Switching: Fast switching capabilities make this FET suitable for high-frequency applications, ensuring minimal delay in electronic circuits.
  • Logic Level Gate Drive: It can be driven by logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for level shifting.
  • Surface-Mount Package: The SOT-323 package is optimized for automated assembly processes, providing a reliable soldering footprint and saving valuable board space.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, this product is lead-free and RoHS compliant, minimizing the environmental impact.

Applications

The versatility of the BSS123W-7-F allows it to be integrated into a wide range of applications. It is particularly effective in power management circuits, DC-DC converters, and as a load switch or inverter in portable devices. Additionally, its logic level compatibility makes it suitable for interfacing with microcontrollers in embedded systems, providing a reliable switch for various digital and analog signals.

In summary, the BSS123W-7-F from Diodes Incorporated is a robust, high-efficiency MOSFET that offers designers a compact, high-performance solution for their electronic designs. Its low on-resistance, high-speed switching, and logic level gate drive capabilities make it an excellent choice for a multitude of applications where space and power efficiency are critical.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess