Introducing the BSS138ZX from Diodes Incorporated
The BSS138ZX is a high-performance, N-channel logic level enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is specifically engineered to address the needs of low-power, high-speed switching applications across various electronic circuits.
Constructed with advanced trench MOSFET technology, the BSS138ZX boasts excellent on-state resistance (R<sub>DS(on)) while maintaining a low input capacitance and fast switching speed. This makes it an ideal choice for power management tasks in compact and energy-sensitive designs such as portable and battery-powered devices, as well as for load switch and power conversion applications.
The BSS138ZX operates at a continuous drain current of 200mA, and its low threshold voltage ensures that it can be easily driven by logic-level voltages, which is a significant advantage in low-voltage applications. This feature simplifies the interfacing with microcontrollers and other logic devices, thereby reducing the complexity and cost of the overall design. With a maximum V<sub>GS of ±20V, it provides a wide safety margin for overvoltage conditions, ensuring reliability and longevity of the device.
Available in the compact SOT-23 package, the BSS138ZX is not only space-efficient but also offers excellent thermal performance for its size. This packaging allows for high-density PCB layouts and is well-suited for automated assembly processes, providing ease of integration into a wide range of electronic products.
Diodes Incorporated's commitment to quality ensures that the BSS138ZX meets stringent industry standards for performance and reliability. Each transistor is designed to provide stable operation over a wide temperature range, making it a versatile component for both commercial and industrial applications.
Whether you're designing power management systems, signal processing units, or looking to enhance the efficiency of your electronic designs, the BSS138ZX from Diodes Incorporated is a dependable and cost-effective solution that delivers the performance you need.