EN
  • EN
  • DE

AVRL101A030NT

Part No AVRL101A030NT
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0402
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752002-AVRL101A030NT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AVRL101A030NT CAD Model

Description

The AVRL101A030NT is a varistor from TDK, designed to protect sensitive electronic components from voltage surges and transients. It's part of the AVR series, known for its compact size and high surge handling capability.

Applications

  • Protection of semiconductors in automotive electronics.
  • Surge suppression in power supplies.
  • Transient voltage suppression in industrial control systems.
  • Protection of I/O interfaces in communication equipment.
  • Protection against electrostatic discharge (ESD) in consumer electronics.

Features

  • High surge current capability.
  • Fast response time to transient events.
  • Compact size for space-constrained applications.
  • RoHS compliant.
  • Excellent clamping characteristics.

Benefits

  • Enhanced protection of sensitive electronic components.
  • Increased system reliability by preventing damage from surges.
  • Reduced downtime due to component failure.
  • Compliance with environmental regulations.
  • Cost-effective surge protection solution.

Additional Details

The AVRL101A030NT varistor is constructed using a zinc oxide (ZnO) ceramic material. It offers bidirectional voltage clamping, meaning it can suppress surges in both positive and negative polarities. The specific voltage rating, surge current capability, and capacitance values can be found in the manufacturer's datasheet. Its compact size makes it suitable for surface mount applications in densely populated circuit boards. It's commonly used in automotive electronics, power supplies, and industrial control systems to protect against voltage transients caused by lightning, switching events, and electrostatic discharge. The fast response time ensures effective protection against even the fastest transient events.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Maxim Integrated
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess