EN
  • EN
  • DE

BZT52C10-7-F

Part No BZT52C10-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW SOD123 / Zener Diode Single 10V 6% 20Ohm 500mW 2-Pin SOD-123 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±6%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 200nA @ 7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 012437-BZT52C10-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZT52C10
Introduction Date August 08, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52C10-7-F CAD Model

Description

Product Overview: BZT52C10-7-F by Diodes Incorporated

The BZT52C10-7-F is a high-performance, surface-mount Zener diode designed and manufactured by Diodes Incorporated. This precision component is engineered to provide a reliable voltage regulation solution in a compact SOD-123 package, making it an ideal choice for space-constrained applications. With its sharp Zener voltage breakdown characteristics and low leakage current, it is well-suited for use in voltage stabilization and clipping circuits, as well as in power management tasks.

Key Features

  • Regulated Voltage: The BZT52C10-7-F offers a nominal Zener voltage of 10V, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of applications.
  • Compact Package: The SOD-123 package is known for its small footprint, which allows for high-density mounting and is ideal for portable and space-restricted designs.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the BZT52C10-7-F is a highly reliable component that meets stringent industry standards.
  • Low Leakage Current: This diode has been optimized to have low leakage current, enhancing its efficiency and performance in sensitive circuits.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -55°C to +150°C, making it suitable for various industrial and commercial environments.

Applications

The BZT52C10-7-F is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Logic level shifting
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Product Specifications

For engineers and designers considering the BZT52C10-7-F for their projects, here are some key specifications:

  • Package: SOD-123
  • Zener Voltage (Vz): 10V
  • Maximum Power Dissipation (Pd): 500mW
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Single

Overall, the BZT52C10-7-F Zener diode from Diodes Incorporated is a robust and efficient solution for voltage regulation requirements in a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,020+ $0.0248 $50.0960
4,315+ $0.0232 $100.1080
6,670+ $0.0225 $150.0750
9,570+ $0.0209 $200.0130
12,440+ $0.0201 $250.0440
15,545+ $0.0193 $300.0185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,000 pieces
MOQ: 2020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess