EN
  • EN
  • DE

BZT52C12T1G

Part No BZT52C12T1G
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238644-BZT52C12T1G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52C12T1G CAD Model

Description

Product Overview: BZT52C12T1G - Zener Diode

The BZT52C12T1G is a high-quality Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is specifically engineered to provide voltage regulation with high precision, making it an ideal choice for a variety of electronic applications where stable voltage is crucial.

Key Features

  • Voltage Regulation: The BZT52C12T1G offers a nominal Zener voltage of 12V, which is maintained with minimal variation, ensuring reliable performance in voltage regulation circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode is capable of handling moderate levels of power, suitable for a range of electronic devices.
  • Package: The device comes in a small SOD-123 surface-mount package, which is ideal for compact circuit designs and helps in saving valuable board space.
  • Low Leakage Current: It features a low leakage current that enhances its efficiency and reduces power waste, contributing to the overall energy-saving aspects of the circuit.
  • Operating Temperature Range: The BZT52C12T1G can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The versatility of the BZT52C12T1G allows it to be used in various applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C12T1G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Users can rely on this Zener diode to deliver consistent performance and longevity, even in demanding applications.

With its combination of features, the BZT52C12T1G from Diodes Incorporated stands out as a robust and reliable component for precision voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess