EN
  • EN
  • DE

ADT7468ARQ-REEL

Part No ADT7468ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±2°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 114456-ADT7468ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7468ARQ-REEL CAD Model

Description

The ADT7468ARQ-REEL from ON Semiconductor is a versatile and highly integrated device that serves as a Remote Thermal Controller and Voltage Monitor. It is designed to interface with a variety of systems, particularly those requiring precise monitoring and control of temperature and voltage levels. This IC is an ideal solution for advanced computer systems, servers, and telecommunications equipment where thermal management and system reliability are critical.

Key Features

  • Advanced Thermal Monitoring: The ADT7468ARQ-REEL is capable of monitoring up to three remote thermal diodes and its own temperature. It provides accurate readings that are crucial for maintaining optimal system performance and preventing overheating.
  • Multiple Voltage Monitoring: This device supports the monitoring of up to seven voltage inputs, which can be critical for systems that require stable and reliable power supplies.
  • Programmable Fan Speed Control: It comes with a PWM-based fan control feature that allows users to adjust fan speeds based on temperature readings, thus achieving an efficient balance between cooling and acoustic noise.
  • Flexible Configuration: The ADT7468ARQ-REEL is configurable through an I²C/SMBus interface, enabling easy integration and customization in various system designs.
  • Enhanced System Protection: With built-in over-temperature and under-voltage alarms, the device ensures additional protection for system components, triggering alerts when critical thresholds are exceeded.

Product Specifications

  • Package: 24-SSOP (Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C, making it suitable for a wide range of environmental conditions.
  • Supply Voltage: Operates at 3.3V, ensuring compatibility with low-voltage systems.

The ADT7468ARQ-REEL by ON Semiconductor is supplied in a tape and reel format, which facilitates automated assembly processes and is ideal for high-volume production. Its comprehensive feature set and robust design make it an essential component for system designers looking to enhance the performance and reliability of their thermal and voltage monitoring solutions.

You May Also Be Interested in

ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3657 $66.8285
11+ $10.9667 $120.6337
17+ $10.6248 $180.6216
23+ $10.2818 $236.4814
30+ $9.9388 $298.1640
39+ $8.9108 $347.5212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess